IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2103STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2103STRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 017345-IR2103STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 50ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Gate Drivers Half Bridge Driver 520ns
IC DRIVER HALF BRIDGE 600V 8SOIC
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:360mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:680ns; Output Delay:150ns; OperatingRoHS Compliant: Yes
Half Bridge 2 210mA 100ns 50ns 10V~20V 360mA SOIC-8 Gate Drive ICs ROHS
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2103STRPBF | IR2103SPBFCT-ND | 017345-IR2103STRPBF | IR2103STRPBF | 376-IR2103STRPBF | 64AH3723 | IR2103STRPBF | IR2103STRPBF | IR2103STRPBF |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2103STRPBF | Gate Drivers | IC DRIVER HALF BRIDGE 600V 8SOIC | Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Number of Outputs | 2; 2 | 2; 2 | |||||||
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||||
| Output Current | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 15 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts |