Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Gate Drivers IR2110-2PBF

Description
Win Source Part Number: 962477-IR2110-2PBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 25 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 3.3V ~ 20V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm), 14 Leads Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): UC2708NE; IR2113-1PBF; IR2112-1PBF; MIC4468ZN; HIP4081AIP; MIC4469ZN; ISL83202IPZ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001539978,*IR2110- 2PBF Base Product Number: IR2110-2PBF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 962477-IR2110-2PBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 25 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 3.3V ~ 20V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm), 14 Leads Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): UC2708NE; IR2113-1PBF; IR2112-1PBF; MIC4468ZN; HIP4081AIP; MIC4469ZN; ISL83202IPZ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001539978,*IR2110- 2PBF Base Product Number: IR2110-2PBF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 962477-IR2110-2PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
962477-IR2110-2PBF
Integrated Circuits (ICs) - PMIC - Gate Drivers 962477-IR2110-2PBF
Win Source Part Number: 962477-IR2110-2PBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 25 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 500 V Rise / Fall Time (Typ): 25ns, 17ns Voltage - Supply: 3.3V ~ 20V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm), 14 Leads Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): UC2708NE; IR2113-1PBF; IR2112-1PBF; MIC4468ZN; HIP4081AIP; MIC4469ZN; ISL83202IPZ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001539978,*IR2110- 2PBF Base Product Number: IR2110-2PBF Product Status: Obsolete

Win Source Part Number: 962477-IR2110-2PBF
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 25
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 500 V
Rise / Fall Time (Typ): 25ns, 17ns
Voltage - Supply: 3.3V ~ 20V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm), 14 Leads
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): UC2708NE; IR2113-1PBF; IR2112-1PBF; MIC4468ZN; HIP4081AIP; MIC4469ZN; ISL83202IPZ;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001539978,*IR2110-2PBF
Base Product Number: IR2110-2PBF
Product Status: Obsolete

Buy Now Datasheet
Gate Drivers - IR2110-2PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2110-2PBF-ND
Gate Drivers IR2110-2PBF-ND
Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Buy Now Datasheet
Gate Driver IC - 730-IR2110-2PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2110-2PBF
Gate Driver IC 730-IR2110-2PBF
IC GATE DRVR HALF-BRIDGE 16DIP Product overview: IR2110-2PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2110-2PBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16DIP Product overview: IR2110-2PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2110-2PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2110-2PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2110-2PBF
Gate Drivers IR2110-2PBF
Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2110-2PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2110-2PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2110-2PBF
IC GATE DRVR HALF-BRIDGE 16DIP

IC GATE DRVR HALF-BRIDGE 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 962477-IR2110-2PBF IR2110-2PBF-ND 730-IR2110-2PBF IR2110-2PBF IR2110-2PBF
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 3.3 to 20 volts 3.3 to 20 volts 3.3 to 20 volts 20 to 3.3 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - A6277SLWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 448-2EDL8013GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
 - 74CBTLV3126DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details