Half-Bridge Gate Driver IC Non-Inverting 8-PDIP
Half Bridge Based MOSFET Driver, 0.35A, CMOS, PDIP8, LEAD FREE, PLASTIC, MS-001AB, DIP-8 Product overview: IR2106PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.35A, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2106PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 142377-IR2106PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Gate Drivers Hi&Lw Sd Drvr Soft Trn On Noninvert
Half-Bridge Gate Driver IC Non-Inverting 8-PDIP
IR2106 - GATE DRIVER
DRIVER, MOSFET HIGH/LOW, 2106, DIP8; Driver Configuration:High Side and Low Side; Peak Output Current:350mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:220ns; Output RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2106PBF-ND | 730-IR2106PBF | 142377-IR2106PBF | IR2106PBF | IR2106PBF | IR2106PBF | 38K3098 |
| Product Name | Gate Drivers | 0.35A DIP Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2106PBF | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet High/low, 2106, Dip8; Driver Configuration Infineon |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 150 ns | 150 ns | 150 ns |