Infineon Technologies AG Gate Drivers IR2109STRPBF

Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2109SPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2109SPBFDKR-ND
Gate Drivers IR2109SPBFDKR-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - IR2109SPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2109SPBFTR-ND
Gate Drivers IR2109SPBFTR-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - IR2109SPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2109SPBFCT-ND
Gate Drivers IR2109SPBFCT-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Driver IC - 730-IR2109STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2109STRPBF
Gate Driver IC 730-IR2109STRPBF
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2109STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2109STRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2109STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2109STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR2109STRPBF - 017351-IR2109STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2109STRPBF
017351-IR2109STRPBF
PMIC - PMIC - Gate Drivers - IR2109STRPBF 017351-IR2109STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017351-IR2109STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Family Name: IR2109 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 150ns, 50ns Alternative Parts (Cross-Reference): DGD2304S8-13; E-L6571BD; NCP5104D; L6571AD013TR; Introduction Date: April 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017351-IR2109STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2109
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Alternative Parts (Cross-Reference): DGD2304S8-13; E-L6571BD; NCP5104D; L6571AD013TR;
Introduction Date: April 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - IR2109STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2109STRPBF
Gate Drivers IR2109STRPBF
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR2109STRPBF
Gate Drivers IR2109STRPBF
Gate Drivers HALF BRDG DRVR 600V 120mA 540ns

Gate Drivers HALF BRDG DRVR 600V 120mA 540ns

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon - 64AH3726 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon
64AH3726
Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon 64AH3726
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:350mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:750ns; Output Delay:200ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:350mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:750ns; Output Delay:200ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2109SPBFDKR-ND 730-IR2109STRPBF 017351-IR2109STRPBF IR2109STRPBF IR2109STRPBF 64AH3726
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IR2109STRPBF Gate Drivers Gate Drivers Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 150 ns 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6276SLWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Drivers - 6ED003L06-FXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 0.3750 amps
View Details