The IR1167ASTRPBF is a high-speed secondary side synchronous rectifier controller designed for use in flyback topologies, supporting DCM, CrCM, and CCM modes. It operates with a maximum switching frequency of 500 kHz and features a proprietary IC technology rated for 200 V. The device includes anti-bounce logic and under-voltage lockout (UVLO) protection, ensuring reliable operation. It provides a peak turn-off drive current of 7 A and has a micropower start-up with ultra-low quiescent current. The gate drive clamp voltage options are 10.7 V for the IR1167A and 14.5 V for the IR1167B, with a Vcc range of 11.3 V to 20 V. The turn-off propagation delay is specified at 50 ns, and the device allows for direct sensing of the MOSFET drain voltage, which simplifies design and minimizes component count. The IR1167ASTRPBF is packaged in an 8-lead SOIC format and is suitable for applications such as LCD and PDP TVs, telecom switch-mode power supplies (SMPS), AC-DC adapters, and ATX SMPS. It is lead-free and compliant with various energy efficiency standards.
Manufacturer: Infineon Technologies
Win Source Part Number: 017335-IR1167ASTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 2.15V
Current - Peak Output (Source, Sink): 2A, 7A
Family Name: IR1167AS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 18 V
Rise and Fall Time: 18ns, 10ns
Alternative Parts (Cross-Reference): E-L6565N; NCP1203P40G; NCP1200P60; NCP1200P40; NCP1200P60G; IR11688STRPBF; L6599AFD;
Introduction Date: March 07, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IR1167ASTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR1167ASTRPBF can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, -25 TO 125DEG C; Driver Configuration:Low Side; Peak Output Current:7A; Supply Voltage Min:12V; Supply Voltage Max:18V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:60ns; Output Delay:40ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers SmartRectifier Cntrl IC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 017335-IR1167ASTRPBF | 730-IR1167ASTRPBF | IR1167ASTRPBFTR-ND | 64AH3721 | IR1167ASTRPBF | IR1167ASTRPBF | IR1167ASTRPBF | IR1167ASTRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR1167ASTRPBF | Gate Driver IC | Gate Drivers | Mosfet Driver, -25 To 125Deg C; Driver Configuration Infineon | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 7 amps | 7 amps | 7 amps | 7 amps | 7 amps | 7 amps | ||
| Supply Voltage | 12 to 18 volts | 11.3 to 20 volts | 12 to 18 volts | 12 to 18 volts | 12 to 18 volts | 12 to 18 volts | 18 to 12 volts | |
| Rise Time | 18 ns | 18 ns | 18 ns | 18 ns | 18 ns |