The IR21363SPBF is a high-voltage, high-speed gate driver IC designed for three-phase applications, capable of operating at voltages up to 600 V. It features three independent half-bridge drivers, making it suitable for driving N-channel power MOSFETs or IGBTs. The device includes built-in over-current protection (OCP), undervoltage lockout for all channels, and cross-conduction prevention logic to enhance reliability. The gate drive supply voltage range for the IR21363SPBF is from 12 V to 20 V, and it is compatible with 3.3 V logic levels. The IC provides matched propagation delays across all channels, which simplifies high-frequency applications. Additionally, it has an externally programmable delay for automatic fault clearing and a fault indication output to signal overcurrent or undervoltage conditions. The IR21363SPBF is available in lead-free packaging options, including 28-Lead SOIC, ensuring compliance with environmental regulations. This product is suitable for engineers looking for a robust and efficient solution for driving power devices in demanding applications.
IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR21363SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21363SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186609-IR21363SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: IR21363SPBF
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12V ~ 20V
Rise / Fall Time: 125ns, 50ns
Half-Bridge Gate Driver IC Inverting 28-SOIC
Gate Drivers 3 PHASE DRVR HI & LO SIDE INPUTS
Half-Bridge Gate Driver IC Inverting 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR21363SPBF | 1186609-IR21363SPBF | IR21363SPBF-ND | IR21363SPBF | IR21363SPBF |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR21363SPBF | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Rise Time | 125 ns | 125 ns | 125 ns | 125 ns | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |