IC GATE DRVR HIGH-SIDE 8SOIC Product overview: IR2118SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2118SPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Inverting 8-SOIC
High-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SOIC
Gate Drivers 1 HI SIDE DRVR INVERTING INPUT
IC, MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:125ns; Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2118SPBF | IR2118SPBF-ND | IR2118SPBF | IR2118SPBF | IR2118SPBF | 97K2432 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Ic, Mosfet Driver, High/low Side, Soic-8; Driver Configuration Infineon |
| Driver Type | High-side; High-Side | High-side | High-side | High-side; Low-side | ||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts |