IC GATE DRVR HALF-BRIDGE 44PLCC
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2131JTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2131JTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 776949-IR2131JTRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 44-LCC (J-Lead), 32 Leads
Mounting: SMD
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 80ns, 40ns
Family Name: IR2131
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC, 32 Leads (16.58x16.58)
Alternative Parts (Cross-Reference): IR2131JTR; IR2131J; IR2131SPbF; IR2131STRPBF;
Introduction Date: October 18, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Gate Drivers 3 PHASE DRVR INVERTING INPUT
IR2131J - GATE DRIVER
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-IR2131JTRPBFCT-ND | 730-IR2131JTRPBF | 776949-IR2131JTRPBF | IR2131JTRPBF | IR2131JTRPBF | IR2131JTRPBF |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2131JTRPBF | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |