Infineon Technologies AG Gate Driver IC IR2135JPBF

Description
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2135JPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2135JPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2135JPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2135JPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-IR2135JPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2135JPBF
Gate Driver IC 730-IR2135JPBF
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2135JPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2135JPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2135JPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2135JPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2135JPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2135JPBF-ND
Gate Drivers IR2135JPBF-ND
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2135JPBF - 1046164-IR2135JPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2135JPBF
1046164-IR2135JPBF
PMIC - PMIC - Gate Drivers - IR2135JPBF 1046164-IR2135JPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046164-IR2135JPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 90ns, 40ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046164-IR2135JPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 90ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2135JPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2135JPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2135JPBF
IC GATE DRVR HALF-BRIDGE 44PLCC

IC GATE DRVR HALF-BRIDGE 44PLCC

Supplier's Site
Gate Drivers - IR2135JPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2135JPBF
Gate Drivers IR2135JPBF
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IR2135JPBF IR2135JPBF-ND 1046164-IR2135JPBF IR2135JPBF IR2135JPBF
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - IR2135JPBF Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver; Three-phase Dual Gate Driver; Three-phase Dual Gate Driver
Number of Outputs 6
Output Configuration Inverting; Inverting Inverting Inverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-A4935EJPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
2 suppliers
 - 74LVC2G240GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCUN1208LPRHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 3.63 volts
Switching Frequency 400000 kHz
View Details