Infineon Technologies AG 600V 0.35A SOIC Gate Driver IC IR21094STR

Description
MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 14-Pin SOIC N T/R Product overview: IR21094STR from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.35A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.35A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21094STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 14-Pin SOIC N T/R Product overview: IR21094STR from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.35A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.35A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21094STR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 0.35A SOIC Gate Driver IC - 730-IR21094STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 0.35A SOIC Gate Driver IC
730-IR21094STR
600V 0.35A SOIC Gate Driver IC 730-IR21094STR
MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 14-Pin SOIC N T/R Product overview: IR21094STR from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.35A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.35A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21094STR can be used for catalog matching and distributor lookup.

MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 14-Pin SOIC N T/R Product overview: IR21094STR from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.35A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.35A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21094STR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IR21094STR - 718682-IR21094STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21094STR
718682-IR21094STR
PMIC - PMIC - Gate Drivers - IR21094STR 718682-IR21094STR
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 718682-IR21094STR Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: SO-14 Reference Date Code: 0320+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 718682-IR21094STR
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: SO-14
Reference Date Code: 0320+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-IR21094STR 718682-IR21094STR
Product Name 600V 0.35A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - IR21094STR
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators- Isolators - Gate Drivers -  - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
4 suppliers
Clock Buffers, Drivers - SI53354BD12819-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details