Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers IPS1031STRLPBF

Description
IC PWR SWITCH N-CHAN 1:1 D2PAK
Description
IC PWR SWITCH N-CHAN 1:1 D2PAK
Datasheet
Datasheet Summary
Powered by GS/AI

The IPS1031STRLPBF is an Intelligent Power Switch designed for low-side applications, featuring a low on-state resistance of 50 m,Ѷ maximum and a maximum drain-to-source voltage of 36V. It includes over-temperature shutdown at 165°C and over-current shutdown at 18A, providing robust protection in demanding environments. The device also incorporates ESD protection and an active clamp for enhanced avalanche capability, making it suitable for inductive load demagnetization. The switch operates with a high-level input voltage range of 4.5V to 5.5V and can handle continuous drain currents up to 9.5A at 85°C ambient temperature. It is available in multiple package types, including TO-220 and D¬=Pak, and is qualified for automotive applications. The IPS1031STRLPBF is designed to ensure high reliability and efficient operation in various applications.

Datasheet Summary
Powered by GS/AI

The IPS1031STRLPBF is an Intelligent Power Switch designed for low-side applications, featuring a low on-state resistance of 50 m,Ѷ maximum and a maximum drain-to-source voltage of 36V. It includes over-temperature shutdown at 165°C and over-current shutdown at 18A, providing robust protection in demanding environments. The device also incorporates ESD protection and an active clamp for enhanced avalanche capability, making it suitable for inductive load demagnetization. The switch operates with a high-level input voltage range of 4.5V to 5.5V and can handle continuous drain currents up to 9.5A at 85°C ambient temperature. It is available in multiple package types, including TO-220 and D¬=Pak, and is qualified for automotive applications. The IPS1031STRLPBF is designed to ensure high reliability and efficient operation in various applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - IPS1031STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
IPS1031STRLPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers IPS1031STRLPBF
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site
Power Distribution Switches, Load Drivers - IPS1031STRLPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
IPS1031STRLPBF
Power Distribution Switches, Load Drivers IPS1031STRLPBF
Power Switch/Driver 1:1 N-Channel 3.3A D2PAK

Power Switch/Driver 1:1 N-Channel 3.3A D2PAK

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number IPS1031STRLPBF IPS1031STRLPBF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Driver Type Low-side
Number of Outputs 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6279EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCV304PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details