Infineon Technologies AG PMIC - PMIC - Gate Drivers - FZL4146G FZL4146G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 067581-FZL4146G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 4 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: P-DSO-20-7 Supply Voltage - Operating: 4.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 067581-FZL4146G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 4 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: P-DSO-20-7 Supply Voltage - Operating: 4.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FZL4146G - 067581-FZL4146G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FZL4146G
067581-FZL4146G
PMIC - PMIC - Gate Drivers - FZL4146G 067581-FZL4146G
Manufacturer: Infineon Technologies Win Source Part Number: 067581-FZL4146G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 4 Gate Type: P-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.4V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: P-DSO-20-7 Supply Voltage - Operating: 4.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 067581-FZL4146G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 4
Gate Type: P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: P-DSO-20-7
Supply Voltage - Operating: 4.5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad Gate Driver IC - 730-FZL4146G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Gate Driver IC
730-FZL4146G
Quad Gate Driver IC 730-FZL4146G
IC DRIVER CIRCUIT QUAD PDSO-20-7 Product overview: FZL4146G from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FZL4146G can be used for catalog matching and distributor lookup.

IC DRIVER CIRCUIT QUAD PDSO-20-7 Product overview: FZL4146G from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Quad, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FZL4146G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 067581-FZL4146G 730-FZL4146G
Product Name PMIC - PMIC - Gate Drivers - FZL4146G Quad Gate Driver IC
Driver Type High-side High-side; High-Side
Output Configuration Noninverting Noninverting; Non-Inverting
Supply Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
Power Distribution Switches, Load Drivers - A6810KLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
 - 1EDC20I12MHXUMA1 - Rochester Electronics
Specs
Package Type PG-DSO-8
Packing Method Tape Reel; Tape & Reel; Other
View Details
5 suppliers