High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: IR2117STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2117STRPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:125ns; Output Delay:105ns; Operating RoHS Compliant: Yes
IC GATE DRVR HIGH-SIDE 8SOIC
High Side 1 250mA 80ns 40ns 10V~20V 500mA SOIC-8-150mil Gate Drive ICs ROHS
Gate Drivers Single Ch DRVR 600V 200mA 125ns
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2117SPBFCT-ND | 730-IR2117STRPBF | IR2117STRPBF | 64AH3730 | IR2117STRPBF | IR2117STRPBF | IR2117STRPBF |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | High-side | High-side; High-Side | High-side | High-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |