Infineon Technologies AG No. Of Channels Infineon IR2111STRPBF.

Description
No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA; Input Delay:750ns RoHS Compliant: Yes
Datasheet
Description
No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA; Input Delay:750ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Infineon - 32AC0800 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Infineon
32AC0800
No. Of Channels Infineon 32AC0800
No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA; Input Delay:750ns RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA; Input Delay:750ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 32AC0800
Product Name No. Of Channels Infineon
Propagation Delay 750 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1208RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74CBTLV3125DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD11193-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details