Infineon Technologies AG Discrete Semiconductor Products - Power Driver Modules IM818LCCXKMA1

Description
Win Source Part Number: 1340399-IM818LCCXKMA 1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 14 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 24-PowerDIP Module (1.094", 27.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IM818
Request a Quote Datasheet
Description
Win Source Part Number: 1340399-IM818LCCXKMA 1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 14 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 24-PowerDIP Module (1.094", 27.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IM818
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1340399-IM818LCCXKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1340399-IM818LCCXKMA1
Discrete Semiconductor Products - Power Driver Modules 1340399-IM818LCCXKMA1
Win Source Part Number: 1340399-IM818LCCXKMA 1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 14 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 24-PowerDIP Module (1.094", 27.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IM818

Win Source Part Number: 1340399-IM818LCCXKMA1
Category: Discrete Semiconductor Products - Power Driver Modules
Series: CIPOS™
Type: IGBT
Package: Tube
Voltage: 1.2 kV
Standard Package: 14
Configuration: 3 Phase Inverter
Current: 20 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 24-PowerDIP Module (1.094", 27.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IM818

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1340399-IM818LCCXKMA1
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3122ITP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDK2559EBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 74HCT368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details