Infineon Technologies AG Discrete Semiconductor Products - Power Driver Modules IM564X6DXKMA1

Description
Win Source Part Number: 1376869-IM564X6DXKMA 1 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 56 pct. Type: MOSFET MSL Level: Not Applicable Mfr: Infineon Technologies Series: CIPOS™ Package: Tube Product Status: Active Package / Case: 24-PowerDIP Module (1.028", 26.10mm) Base Product Number: IM564X6 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 20 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1376869-IM564X6DXKMA 1 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 56 pct. Type: MOSFET MSL Level: Not Applicable Mfr: Infineon Technologies Series: CIPOS™ Package: Tube Product Status: Active Package / Case: 24-PowerDIP Module (1.028", 26.10mm) Base Product Number: IM564X6 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 20 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1376869-IM564X6DXKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1376869-IM564X6DXKMA1
Discrete Semiconductor Products - Power Driver Modules 1376869-IM564X6DXKMA1
Win Source Part Number: 1376869-IM564X6DXKMA 1 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 56 pct. Type: MOSFET MSL Level: Not Applicable Mfr: Infineon Technologies Series: CIPOS™ Package: Tube Product Status: Active Package / Case: 24-PowerDIP Module (1.028", 26.10mm) Base Product Number: IM564X6 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2000Vrms Current: 20 A Voltage: 600 V

Win Source Part Number: 1376869-IM564X6DXKMA1
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 56 pct.
Type: MOSFET
MSL Level: Not Applicable
Mfr: Infineon Technologies
Series: CIPOS™
Package: Tube
Product Status: Active
Package / Case: 24-PowerDIP Module (1.028", 26.10mm)
Base Product Number: IM564X6
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 2000Vrms
Current: 20 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1376869-IM564X6DXKMA1
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8024GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 4 amps
View Details
5 suppliers
Clock Buffers, Drivers - SI53358BD10979-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details