Half-Bridge Gate Driver IC Inverting 8-PDIP
2-Ch Gate Driver IC, 20V, 360mA, PDIP-8, Through Hole Product overview: IR2102PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20V, 360mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Through-Hole, 20V, 360mA, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2102PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046138-IR2102PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Gate Drivers HI LO SIDE DRVR 600V 130mA 160ns
Half-Bridge Gate Driver IC Inverting 8-PDIP
IR2102 - GATE DRIVER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2102PBF-ND | 730-IR2102PBF | 1046138-IR2102PBF | IR2102PBF | IR2102PBF | IR2102PBF |
| Product Name | Gate Drivers | Through-Hole 20V 360mA Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2102PBF | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Inverting | Inverting | ||||
| Output Current | 0.3600 amps | 0.3600 amps | 0.3600 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 100 ns | 100 ns | 100 ns |