Manufacturer: Infineon Technologies
Win Source Part Number: 115533-IR21064STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC GATE DRVR HI/LOW SIDE 14SOIC Product overview: IR21064STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21064STRPBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
IC GATE DRVR HI/LOW SIDE 14SOIC
Gate Drivers Hi&Lw Sd Drvr All HiVolt Pins 1 Sd
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 115533-IR21064STRPBF | 730-IR21064STRPBF | IR21064SPBFTR-ND | IR21064STRPBF | IR21064STRPBF | IR21064STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR21064STRPBF | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 150 ns | 150 ns | 150 ns | 150 ns |