Driver 600V 6-OUT High and Low Side 3-Phase Brdg Inv 28-Pin SOIC W / IC DRIVER BRIDGE 3PHASE 28SOIC Product overview: IR21362SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21362SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046171-IR21362SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR21362
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 11.5 V to 20 V
Rise and Fall Time: 125ns, 50ns
Alternative Parts (Cross-Reference): IR21362STR; IR21362S; IR21362J; IR21362JPBF;
Introduction Date: April 15, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Inverting, Non-Inverting 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR21362SPBF | 1046171-IR21362SPBF | IR21362SPBF |
| Product Name | 600V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - IR21362SPBF | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver |
| Output Configuration | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting |
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps |
| Package Type | Tube/Rail | SOIC; 28-SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tube/Rail; Other | Tube; Tube/Rail; Other | Tube; Tube; Other |