Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2086S IR2086S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 090623-IR2086S Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.2A, 1.2A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 40ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 090623-IR2086S Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.2A, 1.2A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 40ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2086S - 090623-IR2086S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2086S
090623-IR2086S
PMIC - PMIC - Gate Drivers - IR2086S 090623-IR2086S
Manufacturer: Infineon Technologies Win Source Part Number: 090623-IR2086S Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.2A, 1.2A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 40ns, 20ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 090623-IR2086S
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2A, 1.2A
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 40ns, 20ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 090623-IR2086S
Product Name PMIC - PMIC - Gate Drivers - IR2086S
Driver Type Dual Gate Driver
Output Current 1.2 amps
Supply Voltage 9.5 to 15 volts
Rise Time 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZTG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Clock Buffers, Drivers - SI5330H-B00222-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1347486-AMT49502KLPTR-5 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
View Details
4 suppliers
LED Drivers - NCR402UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details