Infineon Technologies AG Gate Driver IC IR2113-2

Description
IC GATE DRVR HALF-BRIDGE 16DIP Product overview: IR2113-2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC GATE DRVR HALF-BRIDGE 16DIP Product overview: IR2113-2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2113-2 is a high voltage, high speed gate driver IC designed for driving power MOSFETs and IGBTs in half-bridge configurations. It supports a maximum floating supply voltage of 600V and features independent high and low side output channels. The device operates with a gate drive supply range of 10 to 20V and is compatible with 3.3V logic levels, making it suitable for various digital control applications. Key specifications include matched propagation delays for both channels, with typical turn-on and turn-off delays of 120 ns and 94 ns, respectively. The IR2113-2 includes undervoltage lockout protection for both channels and is designed to be immune to negative transient voltages. It is available in both 14-lead PDIP and 16-lead SOIC packages, providing flexibility for different design requirements. The device is suitable for high frequency applications due to its low driver cross-conduction and robust monolithic construction.

Datasheet Summary
Powered by GS/AI

The IR2113-2 is a high voltage, high speed gate driver IC designed for driving power MOSFETs and IGBTs in half-bridge configurations. It supports a maximum floating supply voltage of 600V and features independent high and low side output channels. The device operates with a gate drive supply range of 10 to 20V and is compatible with 3.3V logic levels, making it suitable for various digital control applications. Key specifications include matched propagation delays for both channels, with typical turn-on and turn-off delays of 120 ns and 94 ns, respectively. The IR2113-2 includes undervoltage lockout protection for both channels and is designed to be immune to negative transient voltages. It is available in both 14-lead PDIP and 16-lead SOIC packages, providing flexibility for different design requirements. The device is suitable for high frequency applications due to its low driver cross-conduction and robust monolithic construction.

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-IR2113-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2113-2
Gate Driver IC 730-IR2113-2
IC GATE DRVR HALF-BRIDGE 16DIP Product overview: IR2113-2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113-2 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16DIP Product overview: IR2113-2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2113-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2113-2-ND
Gate Drivers IR2113-2-ND
Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Buy Now Datasheet
Gate Drivers - IR2113-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2113-2
Gate Drivers IR2113-2
Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IR2113-2 IR2113-2-ND IR2113-2
Product Name Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps
Rise Time 25 ns 25 ns 25 ns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330C-A00208-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCLVP110MVFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
LED Drivers - NCR421PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details