Win Source Part Number: 1349328-IM818MCCXKMA
Category: Discrete Semiconductor Products - Power Driver Modules
Series: IM818-SCC
Type: IGBT
Package: Tube
Voltage: 1.2 kV
Standard Package: 14
Configuration: 3 Phase Inverter
Current: 16 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 24-PowerDIP Module (1.205", 30.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IM818
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 1349328-IM818MCCXKMA1 | IM818MCCXKMA1 |
| Product Name | Discrete Semiconductor Products - Power Driver Modules | Gate Drivers |
| Package Type | DIP |