Half-Bridge Gate Driver IC Inverting 28-SOIC
Half-Bridge Gate Driver IC Inverting 28-SOIC
Half-Bridge Gate Driver IC Inverting 28-SOIC
IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2130STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2130STRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017367-IR2130STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 35ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 28-SOIC
Gate Drivers 3 PHASE DRVR INVERTING INPUT
MOSFET/IGBT DRIVER, 3-PH BRIDGE, WSOIC28; Driver Configuration:3 Phase Bridge; Peak Output Current:420mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:WSOIC; No. of Pins:28Pins; Input Delay:675ns; Output RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2130STRPBFTR-ND | 730-IR2130STRPBF | 017367-IR2130STRPBF | IR2130STRPBF | IR2130STRPBF | 43AC3310 |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2130STRPBF | Gate Drivers | Gate Drivers | Mosfet/igbt Driver, 3-Ph Bridge, Wsoic28; Driver Configuration Infineon |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.4200 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |