LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge No Dimming PG-DSO-16-23
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ICL5102XUMA1 |
| Product Name | LED Drivers |
| Driver Type | Dual Gate Driver |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Half-Bridge |
| Switching Frequency | 1300 kHz |