Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Manufacturer: Infineon Technologies
Win Source Part Number: 1186598-IR2133J
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 44-LCC , 32 Leads
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: IR2133J
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 90ns, 40ns
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2133J from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2133J can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2133J-ND | 1186598-IR2133J | 730-IR2133J | IR2133J |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2133J | Gate Driver IC | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver |
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 90 ns | 90 ns | 90 ns | 90 ns |