IC GATE DRVR HI/LOW SIDE 14SOIC Product overview: IR21064SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21064SPBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
Gate Drivers HI LO SIDE DRVR 600V 10V to 20V
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR21064SPBF | IR21064SPBF-ND | IR21064SPBF | IR21064SPBF | IR21064SPBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting | Inverting; Noninverting | |
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Rise Time | 150 ns | 150 ns | 150 ns | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |