600 V half-bridge gate driver IC with DESAT and soft over-current shutdown
EiceDRIVER™ 600 V half-bridge gate driver IC with typical 2 A source and 3 A sink currents in 24 Lead SSOP package for IGBTs and MOSFETs.
Summary of Features
Applications
Please also find our 1200 V Half Bridge Driver IC with typical 2 A source and 3 A sink currents in 24 Lead SSOP package for IGBTs and MOSFETs: IR2214
Manufacturer: Infineon Technologies
Win Source Part Number: 1186567-IR2114SS
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 3A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: IR2114SS
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 11.5V ~ 20V
Rise / Fall Time: 24ns, 7ns
Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
IC GATE DRVR HALF-BRIDGE 24SSOP Product overview: IR2114SS from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2114SS can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
| Infineon Technologies AG | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2114SS | 1186567-IR2114SS | IR2114SS-ND | 730-IR2114SS | IR2114SS |
| Product Name | Gate Driver ICs | PMIC - PMIC - Gate Drivers - IR2114SS | Gate Drivers | Gate Driver IC | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver |
| Output Current | 2 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| Supply Voltage | 11.5 to 20 volts | 11.5 to 20 volts | 11.5 to 20 volts | 11.5 to 20 volts | |
| Propagation Delay | 440 ns | ||||
| Package Type | SSOP; SSOP24 | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | Tube | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) |