500 V high-side and low-side gate driver IC with shutdown
EiceDRIVER™ 500 V high and low-side gate driver IC with typical 2.5 A source and 2.5 A sink current in 16 Lead SOIC package for IGBTs and MOSFETs with level-shift technology. Also available in 14 Lead PDIP.
Summary of Features
Applications
Designers who used this product also designed with
1
2
3
4
5
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IR2110S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2110S can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2110S | 730-IR2110S | IR2110S-ND | IR2110S |
| Product Name | Gate Driver ICs | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver |
| Output Current | 2.5 amps | 2 amps | 2 amps | 2 amps |
| Supply Voltage | 10 to 20 volts | 3.3 to 20 volts | 3.3 to 20 volts | |
| Propagation Delay | 94 ns | |||
| Package Type | SOIC; SOIC 16W | Tube | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |