No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.6A; Sink Current:3.3A; Supply Voltage Min:0V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 32AC0801 |
| Product Name | No. Of Channels Infineon |
| Supply Voltage | 0.0 to ? volts |