Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR20153STR IR20153STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069141-IR20153STR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 3V Current - Peak Output (Source, Sink): 1.5A, 1.5A High Side Voltage - Max (Bootstrap): 150V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 20 V Rise and Fall Time: 200ns, 100ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069141-IR20153STR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 3V Current - Peak Output (Source, Sink): 1.5A, 1.5A High Side Voltage - Max (Bootstrap): 150V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 20 V Rise and Fall Time: 200ns, 100ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR20153STR - 069141-IR20153STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR20153STR
069141-IR20153STR
PMIC - PMIC - Gate Drivers - IR20153STR 069141-IR20153STR
Manufacturer: Infineon Technologies Win Source Part Number: 069141-IR20153STR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 3V Current - Peak Output (Source, Sink): 1.5A, 1.5A High Side Voltage - Max (Bootstrap): 150V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 20 V Rise and Fall Time: 200ns, 100ns Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069141-IR20153STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 3V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
High Side Voltage - Max (Bootstrap): 150V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 20 V
Rise and Fall Time: 200ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 069141-IR20153STR
Product Name PMIC - PMIC - Gate Drivers - IR20153STR
Driver Type High-side
Output Current 1.5 amps
Supply Voltage 5 to 20 volts
Rise Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD12818-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74HCT125PW/S400,11 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details