The IR2132JTRPBF is a high voltage, high-speed gate driver designed for driving N-channel MOSFETs and IGBTs in a three-phase bridge configuration. It features three independent high and low side referenced output channels, with a maximum high side voltage of 600V. The device operates with a gate drive supply range of 10 to 20V and has a peak output current capability of 250mA for sourcing and 500mA for sinking. The IR2132JTRPBF includes undervoltage lockout protection for all channels and an over-current shutdown feature that turns off all six drivers in case of fault conditions. It is compatible with 2.5V logic levels and has matched propagation delays for all channels, which simplifies high-frequency applications. The device also incorporates cross-conduction prevention logic to enhance reliability. This gate driver is available in a 44-lead PLCC package and is suitable for applications requiring robust performance in harsh environments, with an operating temperature range of -40°C to 150°C. The product is currently active and has a medium popularity rating in the market.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046161-IR2132JTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2132JTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2132JTRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Gate Drivers 3 PHASE DRVR INVERTING INPUT
IC DRIVER BRIDGE 3PHASE 44-PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1046161-IR2132JTRPBF | IR2132JTRPBFTR-ND | 730-IR2132JTRPBF | IR2132JTRPBF | IR2132JTRPBF | 376-IR2132JTRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2132JTRPBF | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | IC DRIVER BRIDGE 3PHASE 44-PLCC |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver; Three-phase | |
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 15 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns | 125 ns | |
| Fall Time | 35 ns | 35 ns | 35 ns | 35 ns | 55 ns |