Half-Bridge Gate Driver IC Non-Inverting 14-DIP
IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IR2113PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113PBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
MOSFET DRIVER, HIGH/LOW-SIDE, DIP-14; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:2A RoHS Compliant: Yes
Gate Drivers Hi&Lw Sd Drvr All HiVlt Pins 1 Sd
IC GATE DRVR HALF-BRIDGE 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2113PBF-ND | 730-IR2113PBF | IR2113PBF | 19K8418 | IR2113PBF | IR2113PBF |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver, High/low-Side, Dip-14; No. Of Channels Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 3.3 to 20 volts | 10 to 20 volts | 3.3 to 20 volts | 20 to 3.3 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns |