Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IR2113STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113STRPBF can be used for catalog matching and distributor lookup.
Gate Drivers Hi&Lw Sd Drvr All HiVlt Pins 1 Sd
IC GATE DRVR HALF-BRIDGE 16SOIC
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
DRIVER, MOSFET HIGH/LOW, SMD, 2113; Driver Configuration:High Side and Low Side; Peak Output Current:2.5A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:120ns; Output RoHS Compliant: Yes
Half Bridge 2 2A 25ns 17ns 3.3V~20V 2A SOIC-16-300mil Gate Drive ICs ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2113SPBFTR-ND | 730-IR2113STRPBF | IR2113STRPBF | IR2113STRPBF | IR2113STRPBF | 92K0679 | IR2113STRPBF |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Driver, Mosfet High/low, Smd, 2113; Driver Configuration Infineon | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 2 amps | 2 amps | 2 amps | 2.5 amps | |||
| Supply Voltage | 3.3 to 20 volts | 10 to 25 volts | 20 to 3.3 volts | 3.3 to 20 volts | 10 to 20 volts | 3.3 to 20 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns |