Manufacturer: Infineon Technologies
Win Source Part Number: 116790-IR2086STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2A, 1.2A
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 40ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC RC Input Circuit 16-SOIC
IC GATE DRVR HALF-BRIDGE 16SOIC
Gate Drivers Hi Spd 100V 50% Duty Cycle Full Brdg Drvr
Half-Bridge Gate Driver IC RC Input Circuit 16-SOIC
MOSFET DRIV, LOW/HIGH SIDE, NSOIC-16; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:9.5V; Supply Voltage Max:15V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 116790-IR2086STRPBF | IR2086STRPBFTR-ND | IR2086STRPBF | IR2086STRPBF | IR2086STRPBF | 92Y3550 |
| Product Name | PMIC - PMIC - Gate Drivers - IR2086STRPBF | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Gate Drivers | Mosfet Driv, Low/high Side, Nsoic-16; Driver Configuration Infineon |
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |||
| Output Current | 1.2 amps | 1.2 amps | ||||
| Supply Voltage | 9.5 to 15 volts | 9.5 to 15 volts | 9.5 to 15 volts | 9.5 to 15 volts | ||
| Rise Time | 40 ns | 40 ns | ||||
| Fall Time | 20 ns | 20 ns |