Infineon Technologies AG Gate Drivers IR2132PBF

Description
Half-Bridge Gate Driver IC Inverting 28-PDIP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2132PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2132PBF-ND
Gate Drivers IR2132PBF-ND
Half-Bridge Gate Driver IC Inverting 28-PDIP

Half-Bridge Gate Driver IC Inverting 28-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2132PBF
Gate Driver IC 730-IR2132PBF
IC GATE DRVR HALF-BRIDGE 28DIP Product overview: IR2132PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2132PBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 28DIP Product overview: IR2132PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2132PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR2132PBF - 1186593-IR2132PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2132PBF
1186593-IR2132PBF
PMIC - PMIC - Gate Drivers - IR2132PBF 1186593-IR2132PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186593-IR2132PBF Packaging: Tube Mounting Style: Through Hole Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: IR2132PBF Manufacturer Pack Quantity: 494 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 80ns, 35ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186593-IR2132PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: IR2132PBF
Manufacturer Pack Quantity: 494
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 80ns, 35ns

Buy Now Datasheet
Gate Drivers - IR2132PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2132PBF
Gate Drivers IR2132PBF
Half-Bridge Gate Driver IC Inverting 28-PDIP

Half-Bridge Gate Driver IC Inverting 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2132PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2132PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2132PBF
IC GATE DRVR HALF-BRIDGE 28DIP

IC GATE DRVR HALF-BRIDGE 28DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2132PBF-ND 730-IR2132PBF 1186593-IR2132PBF IR2132PBF IR2132PBF
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IR2132PBF Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver; Three-phase Dual Gate Driver
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 80 ns 80 ns 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SLW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
5.7KV Gate Driver IC - 906-1EDI3030ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1 Output
Supply Voltage 3 to 5.5 volts
Rise Time 55 ns
View Details
3 suppliers
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT3176IDH-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 5.5 volts
View Details