Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Manufacturer: Infineon Technologies
Win Source Part Number: 069163-IR2131JPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Half Bridge Based MOSFET Driver, 0.5A, PQCC32, LEAD FREE, PLASTIC, MS-018AC, LCC-44/32 Product overview: IR2131JPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2131JPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Gate Drivers 3 PHASE DRVR INVERTING INPUT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2131JPBF-ND | 069163-IR2131JPBF | 730-IR2131JPBF | IR2131JPBF | IR2131JPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2131JPBF | 0.5A Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns |