Infineon Technologies AG Gate Drivers IR2103STR

Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote
Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR2103STR is a high voltage, high speed gate driver IC designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel that supports bootstrap operation and is fully operational up to 600V. The device features a gate drive supply range of 10 to 20V and is compatible with 3.3V, 5V, and 15V logic levels. It includes undervoltage lockout protection, cross-conduction prevention logic, and matched propagation delays for both high and low side outputs. The typical turn-on and turn-off times are 680 ns and 150 ns, respectively, with a typical deadtime of 520 ns. The IR2103STR is available in both SOIC and PDIP package options, making it suitable for various applications requiring robust gate driving solutions.

Datasheet Summary
Powered by GS/AI

The IR2103STR is a high voltage, high speed gate driver IC designed for driving power MOSFETs and IGBTs in half-bridge configurations. It operates with a floating channel that supports bootstrap operation and is fully operational up to 600V. The device features a gate drive supply range of 10 to 20V and is compatible with 3.3V, 5V, and 15V logic levels. It includes undervoltage lockout protection, cross-conduction prevention logic, and matched propagation delays for both high and low side outputs. The typical turn-on and turn-off times are 680 ns and 150 ns, respectively, with a typical deadtime of 520 ns. The IR2103STR is available in both SOIC and PDIP package options, making it suitable for various applications requiring robust gate driving solutions.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2103STR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2103STR-ND
Gate Drivers IR2103STR-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Driver IC - 730-IR2103STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2103STR
Gate Driver IC 730-IR2103STR
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2103STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2103STR can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2103STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2103STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1378638-IR2103STR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1378638-IR2103STR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1378638-IR2103STR
Win Source Part Number: 1378638-IR2103STR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Product Status: Obsolete Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: IR2103 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 10V ~ 20V Rise / Fall Time (Typ): 100ns, 50ns Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 210mA, 360mA High Side Voltage - Max (Bootstrap): 600 V

Win Source Part Number: 1378638-IR2103STR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: IR2103
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 20V
Rise / Fall Time (Typ): 100ns, 50ns
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600 V

Buy Now Datasheet
Gate Drivers - IR2103STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2103STR
Gate Drivers IR2103STR
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2103STR-ND 730-IR2103STR 1378638-IR2103STR IR2103STR
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Inverting, Non-Inverting Noninverting Inverting; Noninverting
Output Current 0.3600 amps 0.3600 amps 0.3600 amps 0.3600 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 100 ns 100 ns 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330K-A00226-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDCS503PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
LED Drivers - HEF4894BT-Q100 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details