Win Source Part Number: 1376873-IGCM06F60GAX
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 42 pct.
Type: IGBT
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: CIPOS™
Package: Tube
Product Status: Active
Package / Case: 24-PowerDIP Module (1.028", 26.10mm)
Base Product Number: IGCM06
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2000Vrms
Current: 6 A
Voltage: 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1376873-IGCM06F60GAXKMA1 |
| Product Name | Discrete Semiconductor Products - Power Driver Modules |
| Package Type | DIP |