Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2110-2 IR2110-2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776948-IR2110-2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-DIP (0.300", 7.62mm), 12 Leads Operating Supply Voltage: 3.3 V ~ 20 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 25ns, 17ns Part Status: Obsolete(EOL) Family Name: IR2110-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): 5962-9165301MGA; SG1644T/DESC; 5962-9165301M2A; SG1644T; Introduction Date: March 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776948-IR2110-2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-DIP (0.300", 7.62mm), 12 Leads Operating Supply Voltage: 3.3 V ~ 20 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 25ns, 17ns Part Status: Obsolete(EOL) Family Name: IR2110-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): 5962-9165301MGA; SG1644T/DESC; 5962-9165301M2A; SG1644T; Introduction Date: March 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2110-2 - 776948-IR2110-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2110-2
776948-IR2110-2
PMIC - PMIC - Gate Drivers - IR2110-2 776948-IR2110-2
Manufacturer: Infineon Technologies Win Source Part Number: 776948-IR2110-2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 14-DIP (0.300", 7.62mm), 12 Leads Operating Supply Voltage: 3.3 V ~ 20 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 25ns, 17ns Part Status: Obsolete(EOL) Family Name: IR2110-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): 5962-9165301MGA; SG1644T/DESC; 5962-9165301M2A; SG1644T; Introduction Date: March 24, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776948-IR2110-2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-DIP (0.300", 7.62mm), 12 Leads
Operating Supply Voltage: 3.3 V ~ 20 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 500V
Rise / Fall Time (Typ): 25ns, 17ns
Part Status: Obsolete(EOL)
Family Name: IR2110-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): 5962-9165301MGA; SG1644T/DESC; 5962-9165301M2A; SG1644T;
Introduction Date: March 24, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - IR2110-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2110-2-ND
Gate Drivers IR2110-2-ND
Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Buy Now Datasheet
Gate Driver IC - 730-IR2110-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2110-2
Gate Driver IC 730-IR2110-2
IC GATE DRVR HALF-BRIDGE 16DIP Product overview: IR2110-2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2110-2 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16DIP Product overview: IR2110-2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2110-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2110-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2110-2
Gate Drivers IR2110-2
Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Half-Bridge Gate Driver IC Non-Inverting 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 776948-IR2110-2 IR2110-2-ND 730-IR2110-2 IR2110-2
Product Name PMIC - PMIC - Gate Drivers - IR2110-2 Gate Drivers Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 3.3 to 20 volts 3.3 to 20 volts 3.3 to 20 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Fall Time 17 ns 17 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED2147S65F - 1ED2147S65F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 8 to 22 volts
View Details
Specs
Package Type 16-SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details