6-Ch Gate Driver, 500mA, 20V, Through Hole, PDIP Product overview: IR2131PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500mA, 20V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Through-Hole, 500mA, 20V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2131PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 776950-IR2131PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 10 V ~ 20 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 80ns, 40ns
Family Name: IR2131
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): IR2131SPbF; IR2131STRPBF; IR2131JTRPBF; IR2131STR;
Introduction Date: July 16, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 28-PDIP
Gate Drivers 3 PHASE DRVR INVERTING INPUT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2131PBF | 776950-IR2131PBF | IR2131PBF | IR2131PBF |
| Product Name | Through-Hole 500mA 20V Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2131PBF | Gate Drivers | Gate Drivers |
| Number of Outputs | 6 | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Fall Time | 100 ns | 40 ns | 40 ns | |
| Package Type | PDIP | DIP | DIP; 28-DIP (0.600\", 15.24mm) | |
| Driver Type | Dual Gate Driver | Dual Gate Driver |