Infineon Technologies AG Gate Drivers IR2131

Description
Half-Bridge Gate Driver IC Inverting 28-PDIP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2131-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2131-ND
Gate Drivers IR2131-ND
Half-Bridge Gate Driver IC Inverting 28-PDIP

Half-Bridge Gate Driver IC Inverting 28-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2131 - 1186589-IR2131 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2131
1186589-IR2131
PMIC - PMIC - Gate Drivers - IR2131 1186589-IR2131
Manufacturer: Infineon Technologies Win Source Part Number: 1186589-IR2131 Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: IR2131 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 80ns, 40ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186589-IR2131
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: IR2131
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 80ns, 40ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-IR2131
Gate Driver IC 730-IR2131
IC GATE DRVR HALF-BRIDGE 28DIP Product overview: IR2131 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2131 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 28DIP Product overview: IR2131 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2131 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2131 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2131
Gate Drivers IR2131
Half-Bridge Gate Driver IC Inverting 28-PDIP

Half-Bridge Gate Driver IC Inverting 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2131-ND 1186589-IR2131 730-IR2131 IR2131
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR2131 Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 80 ns 80 ns 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1106PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74VHCT244PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330B-A00204-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details