MOSFET DRIVER, HIGH/LOW-SIDE, DIP-14; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:14Pins; Driver Case Style:DIP; Input Type:Non-Inverting; Source Current:250mA; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 27AC6977 |
| Product Name | Mosfet Driver, High/low-Side, Dip-14; No. Of Channels Infineon |
| Driver Type | High-side; Low-side |