Manufacturer: Infineon Technologies
Win Source Part Number: 017343-IR2101STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 50ns
Alternative Parts (Cross-Reference): L6385D; L6385D013TR; E-L6385D;
Introduction Date: June 25, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2101STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2101STRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half Bridge 2 210mA 100ns 50ns 10V~20V 360mA SOIC-8 Gate Drive ICs ROHS
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:210mA RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers HI LO SIDE DRVR 600V 130mA 50ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 017343-IR2101STRPBF | 730-IR2101STRPBF | IR2101SPBFCT-ND | IR2101STRPBF | IR2101STRPBF | 40M8005 | IR2101STRPBF | IR2101STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2101STRPBF | Gate Driver IC | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, High/low-Side, Soic-8; No. Of Channels Infineon | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | ||
| Rise Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns |