Half-Bridge Gate Driver IC Inverting 28-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 017366-IR2130SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2130SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2130SPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 28SOIC
MOSFET DRIVER, HALF BRIDGE, SOIC-28; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:250mA; Sink Current:500mA RoHS Compliant: Yes
Half-Bridge Gate Driver IC Inverting 28-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2130SPBF-ND | 017366-IR2130SPBF | 730-IR2130SPBF | IR2130SPBF | 58K5837 | IR2130SPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2130SPBF | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Half Bridge, Soic-28; No. Of Channels Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |