The IPS1041RPBF is a single-channel Intelligent Power Switch from Quarktwin Technology Ltd., designed for low-side switching applications. It features over-current and over-temperature protection, with a shutdown threshold at 4.5A and a temperature limit of 165°C. The device includes ESD protection and an active clamp for enhanced avalanche capability, making it suitable for handling inductive loads. The on-state resistance is a maximum of 100m,Ѷ, and it operates with a maximum drain-to-source voltage of 36V. The IPS1041RPBF is available in multiple package options, including D-Pak, and is qualified for automotive applications. This product is ideal for engineers seeking reliable power management solutions in demanding environments.
Power Switch/Driver 1:1 N-Channel 2.2A D-Pak
IC PWR SWITCH N-CHANNEL 1:1 DPAK
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | IPS1041RPBF | IPS1041RPBF |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 2.2 amps |