The IR2101(S)/IR2102(S) is a high voltage, high-speed MOSFET and IGBT driver designed for both high and low side applications. It features independent output channels and is capable of operating at voltages up to 600V. The driver supports a supply voltage range from 10V to 20V and is compatible with 3.3V, 5V, and 15V logic inputs. The device includes undervoltage lockout protection and has matched propagation delays for both channels, with typical turn-on and turn-off delays of 160ns and 150ns, respectively. The output drivers are designed to minimize cross-conduction, making it suitable for applications requiring precise timing and control. The product is available in an 8-lead SOIC package and is RoHS compliant.
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2102SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2102SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 114788-IR2102SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, HIGH/LOW-SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:210mA RoHS Compliant: Yes
IC, MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8; Driver Configuration:High Side and Low Side; Peak Output Current:360mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:160ns; Output RoHS Compliant: Yes
Gate Drivers HI LO SIDE DRVR 600V 130mA 160ns
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2102SPBF-ND | 730-IR2102SPBF | 114788-IR2102SPBF | IR2102SPBF | IR2102SPBF | 19K8406 | 97K2419 | IR2102SPBF |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2102SPBF | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, High/low-Side, Soic-8; No. Of Channels Infineon | Ic, Mosfet Driver, High/low Side, Soic-8; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||||
| Output Current | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | ||
| Rise Time | 100 ns | 100 ns | 100 ns | 100 ns |