Infineon Technologies AG Gate Driver ICs IR2127S

Description
600 V single high-side gate driver IC with over current protection and fault reporting EiceDRIVER™ 600 V high-side gate driver IC with typical 0.25 A source and 0.5 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Application - specific gate drive range: 12 to 20 V (IR2127, IR2128 Output out of phase with input (IR2128)
Request a Quote Datasheet
Description
600 V single high-side gate driver IC with over current protection and fault reporting EiceDRIVER™ 600 V high-side gate driver IC with typical 0.25 A source and 0.5 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Application - specific gate drive range: 12 to 20 V (IR2127, IR2128 Output out of phase with input (IR2128)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2127S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2127S
Gate Driver ICs IR2127S
600 V single high-side gate driver IC with over current protection and fault reporting EiceDRIVER™ 600 V high-side gate driver IC with typical 0.25 A source and 0.5 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Application - specific gate drive range: 12 to 20 V (IR2127, IR2128 Output out of phase with input (IR2128)

600 V single high-side gate driver IC with over current protection and fault reporting

EiceDRIVER™ 600 V high-side gate driver IC with typical 0.25 A source and 0.5 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs.


Summary of Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Tolerant to negative transient voltage dV/dt immune
  • Application - specific gate drive range: 12 to 20 V (IR2127, IR2128 Output out of phase with input (IR2128)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number IR2127S
Product Name Gate Driver ICs
Driver Type High-side
Output Current 0.2500 amps
Supply Voltage 10 to 20 volts
Propagation Delay 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED21064S06JXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 0.7000 amps
Supply Voltage 10 to 20 volts
View Details
4 suppliers
Gate Driver IC - 730-2ED2304S06FXLLA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Output Configuration CMOS
Output Current 0.7000 amps
View Details
4 suppliers
Isolators - Isolators - Gate Drivers - 1340293-1ED3461MC12MXUMA1 - Win Source Electronics
Specs
Output Voltage 25 volts
Rise Time 15 ns
Fall Time 15 ns
View Details
4 suppliers
Gate Driver ICs - 1EDI3020AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details