Infineon Technologies AG Power Drivers - Modules - IGCM15F60GA IGCM15F60GA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 55996-IGCM15F60GA Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 24-PowerDIP Module (1.028", 26.10mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 55996-IGCM15F60GA Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 24-PowerDIP Module (1.028", 26.10mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IGCM15F60GA - 55996-IGCM15F60GA - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IGCM15F60GA
55996-IGCM15F60GA
Power Drivers - Modules - IGCM15F60GA 55996-IGCM15F60GA
Manufacturer: Infineon Technologies Win Source Part Number: 55996-IGCM15F60GA Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 24-PowerDIP Module (1.028", 26.10mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 55996-IGCM15F60GA
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 2000Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 24-PowerDIP Module (1.028", 26.10mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 55996-IGCM15F60GA
Product Name Power Drivers - Modules - IGCM15F60GA
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DRV102FKTWTG3 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details