Manufacturer: Infineon Technologies
Win Source Part Number: 1186604-IR2136
Packaging: Tube
Mounting Style: Through Hole
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: IR2136
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 125ns, 50ns
Half-Bridge Gate Driver IC Inverting 28-PDIP
IC GATE DRVR HALF-BRIDGE 28DIP Product overview: IR2136 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2136 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 28-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1186604-IR2136 | IR2136-ND | 730-IR2136 | IR2136 |
| Product Name | PMIC - PMIC - Gate Drivers - IR2136 | Gate Drivers | Gate Driver IC | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver |
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 125 ns | 125 ns | 125 ns | 125 ns |
| Fall Time | 50 ns | 50 ns | 50 ns |