IC GATE DRVR HALF-BRIDGE 28DIP Product overview: IR2135PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2135PBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 28-PDIP
Manufacturer: Infineon Technologies
Win Source Part Number: 1046165-IR2135PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: 28-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 90ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting 28-PDIP
IC DRIVER BRIDGE 3-PHASE 28-DIP
IC GATE DRVR HALF-BRIDGE 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2135PBF | IR2135PBF-ND | 1046165-IR2135PBF | IR2135PBF | 376-IR2135PBF | IR2135PBF |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2135PBF | Gate Drivers | IC DRIVER BRIDGE 3-PHASE 28-DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver | Dual Gate Driver; Three-phase | |
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Rise Time | 90 ns | 90 ns | 90 ns | 90 ns | 150 ns | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |